Infineon Technologies AG 80V 200MA Diode and Rectifier BAS28E6327HTSA1

Description
DIODE ARRAY GP 80V 200MA SOT143 Product overview: BAS28E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 200MA SOT143 Product overview: BAS28E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAS28E6327HTSA1
80V 200MA Diode and Rectifier 286-BAS28E6327HTSA1
DIODE ARRAY GP 80V 200MA SOT143 Product overview: BAS28E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SOT143 Product overview: BAS28E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS28E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - BAS28E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - BAS28E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS28E6327HTSA1 - 108963-BAS28E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS28E6327HTSA1
108963-BAS28E6327HTSA1
Diodes, Rectifiers - Arrays - BAS28E6327HTSA1 108963-BAS28E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108963-BAS28E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108963-BAS28E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS28E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS28E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS28E6327HTSA1
DIODE ARRAY GP 80V 200MA SOT143

DIODE ARRAY GP 80V 200MA SOT143

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS28E6327HTSA1 BAS28E6327HTSA1DKR-ND 108963-BAS28E6327HTSA1 BAS28E6327HTSA1
Product Name 80V 200MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS28E6327HTSA1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-253-4, TO-253AA PG-SOT143-4
RoHS Compliant RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data