Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1128790-47CTQ020SPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Schottky 20V 40A 3-Pin(2+Tab) D2PAK Tube Product overview: 47CTQ020SPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020SPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1128790-47CTQ020SPBF | 286-47CTQ020SPBF |
| Product Name | Diodes, Rectifiers - Arrays - 47CTQ020SPBF | Schottky 20V 40A Diode and Rectifier |
| Diode Type | Schottky |