Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Arrays BAS4005WH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325131-BAS4005WH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 120mA (DC) Supplier Device Package: PG-SOT323 Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS 40-05W H6327,448-BAS4005WH6 327XTSA1TR,2156-BAS4 005WH6327XTSA1,BAS40 05WH6327XTSA1TR,448- BAS4005WH6327XTSA1CT ,INFINFBAS4005WH6327 XTSA1,448-BAS4005WH6 327XTSA1DKR,SP000749 762,BAS 40-05W H6327-ND,BAS4005WH63 27XTSA1TR-ND Base Product Number: BAS4005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325131-BAS4005WH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 120mA (DC) Supplier Device Package: PG-SOT323 Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS 40-05W H6327,448-BAS4005WH6 327XTSA1TR,2156-BAS4 005WH6327XTSA1,BAS40 05WH6327XTSA1TR,448- BAS4005WH6327XTSA1CT ,INFINFBAS4005WH6327 XTSA1,448-BAS4005WH6 327XTSA1DKR,SP000749 762,BAS 40-05W H6327-ND,BAS4005WH63 27XTSA1TR-ND Base Product Number: BAS4005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325131-BAS4005WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325131-BAS4005WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325131-BAS4005WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325131-BAS4005WH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 120mA (DC) Supplier Device Package: PG-SOT323 Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS 40-05W H6327,448-BAS4005WH6 327XTSA1TR,2156-BAS4 005WH6327XTSA1,BAS40 05WH6327XTSA1TR,448- BAS4005WH6327XTSA1CT ,INFINFBAS4005WH6327 XTSA1,448-BAS4005WH6 327XTSA1DKR,SP000749 762,BAS 40-05W H6327-ND,BAS4005WH63 27XTSA1TR-ND Base Product Number: BAS4005 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325131-BAS4005WH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Supplier Device Package: PG-SOT323
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS 40-05W H6327,448-BAS4005WH6327XTSA1TR,2156-BAS4005WH6327XTSA1,BAS4005WH6327XTSA1TR,448-BAS4005WH6327XTSA1CT,INFINFBAS4005WH6327XTSA1,448-BAS4005WH6327XTSA1DKR,SP000749762,BAS 40-05W H6327-ND,BAS4005WH6327XTSA1TR-ND
Base Product Number: BAS4005
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2168323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168323P
Schottky Diodes & Rectifiers 2168323P
Infineon BAS4005WH6327XTSA1

Infineon BAS4005WH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168323
Schottky Diodes & Rectifiers 2168323
Infineon BAS4005WH6327XTSA1

Infineon BAS4005WH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168321
Schottky Diodes & Rectifiers 2168321
Infineon BAS4005WH6327XTSA1

Infineon BAS4005WH6327XTSA1

Supplier's Site
40V 120MA Diode and Rectifier - 286-BAS4005WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 120MA Diode and Rectifier
286-BAS4005WH6327XTSA1
40V 120MA Diode and Rectifier 286-BAS4005WH6327XTSA1
DIODE ARR SCHOT 40V 120MA SOT323 Product overview: BAS4005WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4005WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 120MA SOT323 Product overview: BAS4005WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4005WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 448-BAS4005WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 448-BAS4005WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 448-BAS4005WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
 - BAS4005WH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4005WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4005WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4005WH6327XTSA1
DIODE ARR SCHOT 40V 120MA SOT323

DIODE ARR SCHOT 40V 120MA SOT323

Supplier's Site
Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon - 13AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon
13AC8206
Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon 13AC8206
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes

Supplier's Site
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays
Product Number 1325131-BAS4005WH6327XTSA1 2168323P 2168323 286-BAS4005WH6327XTSA1 448-BAS4005WH6327XTSA1DKR-ND BAS4005WH6327XTSA1 BAS4005WH6327XTSA1 13AC8206 BAS4005WH6327XTSA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 40V 120MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon Diode Arrays
Diode Type Schottky; Schottky Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 1 volts 1 volts 1 volts 1 volts
VR 40 volts 40 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data