Diode Array 3 Independent Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Manufacturer: Infineon Technologies
Win Source Part Number: 096767-BAS16SH6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAS16SH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16SH6327XTSA1
DIODE ARRAY GP 80V 200MA SOT363
DIODE ARRAY GP 80V 200MA SOT363
DIODE, SMALL SGNL, 80V, SOT363; Diode Configuration:Triple
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diodes |
| Product Number | BAS16SH6327XTSA1TR-ND | 096767-BAS16SH6327XTSA1 | 286-BAS16SH6327XTSA1 | BAS16SH6327XTSA1 | BAS16SH6327XTSA1 | 03AJ0010 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS16SH6327XTSA1 | 80V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode, Small Sgnl, 80V, Sot363; Diode Configuration Infineon |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||
| Package | SOT363; 6-VSSOP, SC-88, SOT-363 | PG-SOT363-6 | Tape & Reel (TR) | SOT363; 6-VSSOP, SC-88, SOT-363 | ||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 80 volts | 80 volts | 80 volts |