Infineon Technologies AG Diodes, Rectifiers - Arrays - BAS16UE6327HTSA1 BAS16UE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 101081-BAS16UE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SC74-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 101081-BAS16UE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SC74-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS16UE6327HTSA1 - 101081-BAS16UE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS16UE6327HTSA1
101081-BAS16UE6327HTSA1
Diodes, Rectifiers - Arrays - BAS16UE6327HTSA1 101081-BAS16UE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 101081-BAS16UE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SC74-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101081-BAS16UE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SC74-6
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BAS16UE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 80V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAS16UE6327HTSA1
80V 200MA Diode and Rectifier 286-BAS16UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6 Product overview: BAS16UE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16UE6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SC74-6 Product overview: BAS16UE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16UE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAS16UE6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 3 Element, 0.2A, 85V V(RRM), Silicon

Rectifier Diode, 3 Element, 0.2A, 85V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16UE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16UE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS16UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6

DIODE ARRAY GP 80V 200MA SC74-6

Supplier's Site
DIODE ARRAY GP 80V 200MA SC74-6 - 376-BAS16UE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 200MA SC74-6
376-BAS16UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6 376-BAS16UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6

DIODE ARRAY GP 80V 200MA SC74-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays
Product Number 101081-BAS16UE6327HTSA1 BAS16UE6327HTSA1TR-ND 286-BAS16UE6327HTSA1 BAS16UE6327HTSA1 BAS16UE6327HTSA1 376-BAS16UE6327HTSA1
Product Name Diodes, Rectifiers - Arrays - BAS16UE6327HTSA1 Diode Arrays 80V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 80V 200MA SC74-6
Diode Type Standard Standard
VF 1.25 volts 1.25 volts 1.25 volts
VR 80 volts 80 volts
IR 1.00E-3 mA
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diode Arrays - BAW56S/DG/B2,115-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details