Infineon Technologies AG Diodes, Rectifiers - Arrays - 83CNQ100 83CNQ100

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1133952-83CNQ100 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: PRM2 Manufacturer Homepage: www.microsemi.com Manufacturer Package: PRM2 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40A Current - Reverse Leakage at Vr: 1.5mA at 100V
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1133952-83CNQ100 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: PRM2 Manufacturer Homepage: www.microsemi.com Manufacturer Package: PRM2 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40A Current - Reverse Leakage at Vr: 1.5mA at 100V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 83CNQ100 - 1133952-83CNQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 83CNQ100
1133952-83CNQ100
Diodes, Rectifiers - Arrays - 83CNQ100 1133952-83CNQ100
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1133952-83CNQ100 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: PRM2 Manufacturer Homepage: www.microsemi.com Manufacturer Package: PRM2 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40A Current - Reverse Leakage at Vr: 1.5mA at 100V

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1133952-83CNQ100
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: PRM2
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: PRM2
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 40A
Current - Reverse Leakage at Vr: 1.5mA at 100V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1133952-83CNQ100
Product Name Diodes, Rectifiers - Arrays - 83CNQ100
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details