KYOCERA AVX Components Corporation RF Filters BP0BA2290A700

Description
RF FILTER BANDPASS 2.29GHZ 19SMD
Request a Quote Datasheet
Description
RF FILTER BANDPASS 2.29GHZ 19SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-BP0BA2290A700-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 2.29GHZ 19SMD

RF FILTER BANDPASS 2.29GHZ 19SMD

Buy Now Datasheet
Band Pass Filter - BP0BA2290A700 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
BP0BA2290A700
Band Pass Filter BP0BA2290A700
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Filters BP0BA2290A700
BAND PASS FILTER

BAND PASS FILTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number 478-BP0BA2290A700-ND BP0BA2290A700 BP0BA2290A700
Product Name RF Filters Band Pass Filter RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass
Fc 2290 MHz 2290 MHz
Bandwidth 849000 kHz 849000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Cavity Filter - UIYBSF17235A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 3600 to 3800 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
View Details