KYOCERA AVX Components Corporation Band Pass Filter BP0BA3350A7TR/250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - BP0BA3350A7TR/250 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
BP0BA3350A7TR/250
Band Pass Filter BP0BA3350A7TR/250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number BP0BA3350A7TR/250
Product Name Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 31.36 GHz Highpass Filter - MFHP-00041CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 100000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Low Pass Filter - 5o2746300 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2300 MHz
View Details
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details