Richardson RFPD Tunable LPF HMC882ALP5E

Description
The HMC882A is a monolithic microwave integrated circuit (MMIC) low-pass filter that features a user-selectable cutoff frequency (f3dB). The cutoff frequency can be varied from 3.95 GHz to 6.9 GHz by applying a single analog tuning voltage between 0 V and 14 V. This low-pass filter provides a low 3 dB insertion loss, 13 dB return loss, and >20 dB stopband attenuation at 1.28 × f3dB GHz. This tunable filter can be used as a much smaller alternative to physically large switched filter banks and cavity tuned filters. The HMC882A has excellent microphonics due to the monolithic design and low residual phase noise of −165 dBc/Hz, and provides a dynamically adjustable solution in advanced communications applications. The low-pass tunable filter is packaged in a RoHS compliant, 5 mm × 5 mm LFCSP package.
Request a Quote Datasheet
Description
The HMC882A is a monolithic microwave integrated circuit (MMIC) low-pass filter that features a user-selectable cutoff frequency (f3dB). The cutoff frequency can be varied from 3.95 GHz to 6.9 GHz by applying a single analog tuning voltage between 0 V and 14 V. This low-pass filter provides a low 3 dB insertion loss, 13 dB return loss, and >20 dB stopband attenuation at 1.28 × f3dB GHz. This tunable filter can be used as a much smaller alternative to physically large switched filter banks and cavity tuned filters. The HMC882A has excellent microphonics due to the monolithic design and low residual phase noise of −165 dBc/Hz, and provides a dynamically adjustable solution in advanced communications applications. The low-pass tunable filter is packaged in a RoHS compliant, 5 mm × 5 mm LFCSP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunable LPF - HMC882ALP5E - Richardson RFPD
Downers Grove, IL, United States
Tunable LPF
HMC882ALP5E
Tunable LPF HMC882ALP5E
The HMC882A is a monolithic microwave integrated circuit (MMIC) low-pass filter that features a user-selectable cutoff frequency (f3dB). The cutoff frequency can be varied from 3.95 GHz to 6.9 GHz by applying a single analog tuning voltage between 0 V and 14 V. This low-pass filter provides a low 3 dB insertion loss, 13 dB return loss, and >20 dB stopband attenuation at 1.28 × f3dB GHz. This tunable filter can be used as a much smaller alternative to physically large switched filter banks and cavity tuned filters. The HMC882A has excellent microphonics due to the monolithic design and low residual phase noise of −165 dBc/Hz, and provides a dynamically adjustable solution in advanced communications applications. The low-pass tunable filter is packaged in a RoHS compliant, 5 mm × 5 mm LFCSP package.

The HMC882A is a monolithic microwave integrated circuit (MMIC) low-pass filter that features a user-selectable cutoff frequency (f3dB). The cutoff frequency can be varied from 3.95 GHz to 6.9 GHz by applying a single analog tuning voltage between 0 V and 14 V. This low-pass filter provides a low 3 dB insertion loss, 13 dB return loss, and >20 dB stopband attenuation at 1.28 × f3dB GHz. This tunable filter can be used as a much smaller alternative to physically large switched filter banks and cavity tuned filters. The HMC882A has excellent microphonics due to the monolithic design and low residual phase noise of −165 dBc/Hz, and provides a dynamically adjustable solution in advanced communications applications. The low-pass tunable filter is packaged in a RoHS compliant, 5 mm × 5 mm LFCSP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number HMC882ALP5E
Product Name Tunable LPF
Bandwidth 3.95E6 to 6.90E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Tunable Band Pass Filter - ADMV8526XPCZ - Richardson RFPD
Specs
Filter Type Bandpass
View Details
Tunable Band Pass Filter - ADMV8818SCCZ-EP - Richardson RFPD
Specs
Filter Type Bandpass
View Details
Tunable Band Pass Filter - ADMV8432ACPZ-R5 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.60E7 to 3.20E7 kHz
Insertion Loss 9 dB
View Details
Tunable Band Pass Filter - ADMV8913SCCZ-EP - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 6.60E6 to 1.19E7 kHz
Insertion Loss 5.3 dB
View Details