KYOCERA AVX Components Corporation Band Pass Filter BP0BA2150A700

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - BP0BA2150A700 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
BP0BA2150A700
Band Pass Filter BP0BA2150A700
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Filters - 478-BP0BA2150A700-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 2.15GHZ 19SMD

RF FILTER BANDPASS 2.15GHZ 19SMD

Buy Now Datasheet
RF Filters BP0BA2150A700
BAND PASS FILTER

BAND PASS FILTER

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BP0BA2150A700 478-BP0BA2150A700-ND BP0BA2150A700
Product Name Band Pass Filter RF Filters RF Filters
Filter Type Bandpass Bandpass
Filter Technology Passive Filter
Fc 2150 MHz 2150 MHz
Bandwidth 829000 kHz 829000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035350 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B057MC5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5700 MHz
View Details
2305-2360MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2332.5/55)-1598S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
FLP-4300, 43 GHz Lowpass Filter - FLP-4300 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 43000 to ? MHz
Package Type Connectorized
View Details