KYOCERA AVX Components Corporation High Pass Filter HF0AA3280A700

Description
The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.
Request a Quote Datasheet
Description
The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
High Pass Filter
HF0AA3280A700
High Pass Filter HF0AA3280A700
The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

Supplier's Site Datasheet
RF Filters - 478-HF0AA3280A700-ND - DigiKey
Thief River Falls, MN, United States
3.28GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 16-ULGA

3.28GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 16-ULGA

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number HF0AA3280A700 478-HF0AA3280A700-ND
Product Name High Pass Filter RF Filters
Filter Type High Pass High Pass
Bandwidth 3.28E6 to 8.50E6 kHz
Insertion Loss 0.9100 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
RF Band Pass Filter - UIYBPF5030A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1660 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers