4.32GHz Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad
4.32GHz Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad
4.32GHz Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF FILTER BAND PASS 4.32GHZ 0805
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 478-12191-1-ND | BP0805A4320ASTR | BP0805A4320ASTR |
| Product Name | RF Filters | Band Pass Filter | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Fc | 4320 MHz | 4320 MHz |