KYOCERA AVX Components Corporation RF Filters HF0BA1340A700

Description
1.34GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
Request a Quote Datasheet
Description
1.34GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-HF0BA1340A700-ND - DigiKey
Thief River Falls, MN, United States
1.34GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA

1.34GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
High Pass Filter
HF0BA1340A700
High Pass Filter HF0BA1340A700
The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-HF0BA1340A700-ND HF0BA1340A700
Product Name RF Filters High Pass Filter
Filter Technology Passive Filter
Filter Type High Pass High Pass
Fc 1340 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2645170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 11000 to 13000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 100 - 140 MHz, 50Ω - BPF-A120+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 120 dB
View Details
3 suppliers