KYOCERA AVX Components Corporation RF Filters HF0BA0930A700

Description
930MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
Request a Quote Datasheet
Description
930MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-HF0BA0930A700-ND - DigiKey
Thief River Falls, MN, United States
930MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA

930MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
High Pass Filter
HF0BA0930A700
High Pass Filter HF0BA0930A700
The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-HF0BA0930A700-ND HF0BA0930A700
Product Name RF Filters High Pass Filter
Filter Technology Passive Filter
Filter Type High Pass High Pass
Fc 930 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o29158670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1200 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details