KYOCERA AVX Components Corporation RF Filters HF0AA4680A700

Description
4.68GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 16-ULGA
Request a Quote Datasheet
Description
4.68GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 16-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-HF0AA4680A700-ND - DigiKey
Thief River Falls, MN, United States
4.68GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 16-ULGA

4.68GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 16-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
High Pass Filter
HF0AA4680A700
High Pass Filter HF0AA4680A700
The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a high performance High Pass Filter design. MLO® High Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard silicon and ceramic devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-HF0AA4680A700-ND HF0AA4680A700
Product Name RF Filters High Pass Filter
Filter Technology Passive Filter
Filter Type High Pass High Pass
Fc 4680 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
20 to 25GHz – Band Pass Filter - UIYBPF3514A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 37500 MHz
Bandwidth 2.00E7 to 2.50E7 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details