Radiall RF Switches R599308000

Description
RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R599308000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

Buy Now Datasheet
RF Coaxial Switch - R599308000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R599308000
RF Coaxial Switch R599308000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Switches - R599308000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R599308000
RF and Wireless - RF Switches R599308000
IC RF SWITCH SP3T/SP4T/SP5T/SP6T

IC RF SWITCH SP3T/SP4T/SP5T/SP6T

Supplier's Site
RF Switches - R599308000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R599308000
RF Switches R599308000
RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R599308000-ND R599308000 R599308000 R599308000
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Type Single Pole Four Throw Single Pole Four Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1220QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 617 to 6000 MHz
View Details
0.1 – 3.0 GHz SP5T Switch - SKY13358-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 21 to 30 dB
View Details
3 suppliers
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details