Skyworks Solutions, Inc. 0.1-3.0 GHz DPxDT 2:1 Differential Switch SKY13421-486LF

Description
Please note: SKY13421-486LF is being discontinued and is not recommended for new designs. The SKY13421-486LF is a pHEMT GaAs Double-Pole, Double-Throw (DPxDT) switch designed for cellular infrastructure band switching applications. This device is a paired DPDT switch, controlled synchronously, that includes two Single-Pole, Double-Throw (SPDT) switches with RF lines that cross inside the chip. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by a single control voltage. Depending on the logic voltage level applied to the control pin (VCTL), the RFCA and RFCB pins are each connected to one of two switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port. DC blocking capacitors are required on all RF ports. The switch is manufactured in a compact, 1.6 x 1.6 mm, 14-pin exposed pad plastic Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY13421-486LF is being discontinued and is not recommended for new designs. The SKY13421-486LF is a pHEMT GaAs Double-Pole, Double-Throw (DPxDT) switch designed for cellular infrastructure band switching applications. This device is a paired DPDT switch, controlled synchronously, that includes two Single-Pole, Double-Throw (SPDT) switches with RF lines that cross inside the chip. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by a single control voltage. Depending on the logic voltage level applied to the control pin (VCTL), the RFCA and RFCB pins are each connected to one of two switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port. DC blocking capacitors are required on all RF ports. The switch is manufactured in a compact, 1.6 x 1.6 mm, 14-pin exposed pad plastic Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-3.0 GHz DPxDT 2:1 Differential Switch - SKY13421-486LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-3.0 GHz DPxDT 2:1 Differential Switch
SKY13421-486LF
0.1-3.0 GHz DPxDT 2:1 Differential Switch SKY13421-486LF
Please note: SKY13421-486LF is being discontinued and is not recommended for new designs. The SKY13421-486LF is a pHEMT GaAs Double-Pole, Double-Throw (DPxDT) switch designed for cellular infrastructure band switching applications. This device is a paired DPDT switch, controlled synchronously, that includes two Single-Pole, Double-Throw (SPDT) switches with RF lines that cross inside the chip. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by a single control voltage. Depending on the logic voltage level applied to the control pin (VCTL), the RFCA and RFCB pins are each connected to one of two switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port. DC blocking capacitors are required on all RF ports. The switch is manufactured in a compact, 1.6 x 1.6 mm, 14-pin exposed pad plastic Quad Flat No-Lead (QFN) package.

Please note: SKY13421-486LF is being discontinued and is not recommended for new designs.

The SKY13421-486LF is a pHEMT GaAs Double-Pole, Double-Throw (DPxDT) switch designed for cellular infrastructure band switching applications. This device is a paired DPDT switch, controlled synchronously, that includes two Single-Pole, Double-Throw (SPDT) switches with RF lines that cross inside the chip. The internal crossed switch arrangement is designed to switch balanced RF filters.
Switching is controlled by a single control voltage. Depending on the logic voltage level applied to the control pin (VCTL), the RFCA and RFCB pins are each connected to one of two switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port. DC blocking capacitors are required on all RF ports.
The switch is manufactured in a compact, 1.6 x 1.6 mm, 14-pin exposed pad plastic Quad Flat No-Lead (QFN) package.

Supplier's Site
RF and Microwave Switch - SKY13421-486LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13421-486LF
RF and Microwave Switch SKY13421-486LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - 863-2127-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2127-1-ND
RF Switches 863-2127-1-ND
DPXDT

DPXDT

Buy Now Datasheet
RF Switches - 863-2127-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2127-6-ND
RF Switches 863-2127-6-ND
DPXDT

DPXDT

Buy Now Datasheet
RF Switches - 863-2127-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2127-2-ND
RF Switches 863-2127-2-ND
RF Switch IC CDMA, GSM, WCDMA DPDT 14-QFN (1.6x1.6)

RF Switch IC CDMA, GSM, WCDMA DPDT 14-QFN (1.6x1.6)

Buy Now Datasheet
RF Switches - SKY13421-486LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13421-486LF
RF Switches SKY13421-486LF
RF Switch IC CDMA, GSM, WCDMA DPDT 14-QFN (1.6x1.6)

RF Switch IC CDMA, GSM, WCDMA DPDT 14-QFN (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13421-486LF SKY13421-486LF 863-2127-1-ND SKY13421-486LF
Product Name 0.1-3.0 GHz DPxDT 2:1 Differential Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 14L QFN Surface Mount; 14-XFQFN Exposed Pad
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 18 to 26 dB 22 dB 20 dB 20 dB
Type DPxDT Double Pole Double Throw; DPDT Double Pole Double Throw Double Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch - SKY59272-707LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Single Throw; 4XSPST
View Details
4 suppliers
Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 16L
Insertion Loss 0.0900 to 0.2200 dB
View Details