Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R595343215 | 2201-R595343215-ND | R595343215 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Frequency Range | 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Insertion Loss | 0.2000 dB | 0.2000 dB |