Radiall RF Switches R595F33210

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R595F33210 is a coaxial RF switch designed for applications requiring high performance across a frequency range of DC to 26.5 GHz. It features a maximum insertion loss of 0.20 dB plus a frequency-dependent component, ensuring reliable signal integrity. The switch provides a minimum isolation of 85 dB up to 6 GHz, decreasing to 60 dB at 26.5 GHz, which is critical for minimizing signal interference in complex RF environments. This model operates in a latching mode with a nominal operating voltage of 24 VDC and has a maximum switching time of 15 ms. It is rated for up to 10 million cycles, indicating a robust lifespan suitable for demanding applications. The switch supports SMA connectors and is designed to handle an average power of 1 Watt for cold switching conditions. Environmental specifications include an operating temperature range of -25°C to +75°C and a storage temperature range of -55°C to +85°C, making it suitable for various operational settings. The switch also meets several military standards for vibration, shock, and humidity, enhancing its reliability in challenging conditions. Engineers seeking a dependable RF switch for automated test equipment or signal monitoring devices may find the R595F33210 a suitable choice based on its performance metrics and durability.

Datasheet Summary
Powered by GS/AI

The R595F33210 is a coaxial RF switch designed for applications requiring high performance across a frequency range of DC to 26.5 GHz. It features a maximum insertion loss of 0.20 dB plus a frequency-dependent component, ensuring reliable signal integrity. The switch provides a minimum isolation of 85 dB up to 6 GHz, decreasing to 60 dB at 26.5 GHz, which is critical for minimizing signal interference in complex RF environments. This model operates in a latching mode with a nominal operating voltage of 24 VDC and has a maximum switching time of 15 ms. It is rated for up to 10 million cycles, indicating a robust lifespan suitable for demanding applications. The switch supports SMA connectors and is designed to handle an average power of 1 Watt for cold switching conditions. Environmental specifications include an operating temperature range of -25°C to +75°C and a storage temperature range of -55°C to +85°C, making it suitable for various operational settings. The switch also meets several military standards for vibration, shock, and humidity, enhancing its reliability in challenging conditions. Engineers seeking a dependable RF switch for automated test equipment or signal monitoring devices may find the R595F33210 a suitable choice based on its performance metrics and durability.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595F33210-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R595F33210 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R595F33210
RF Coaxial Switch R595F33210
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R595F33210 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595F33210
RF Switches R595F33210
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R595F33210-ND R595F33210 R595F33210
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
0.5-6.0 GHz, 150 W High Power Silicon PIN Diode SPST Switch - SKY12213-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 500 to 6000 MHz
Isolation 20 to 34 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details