Radiall RF Coaxial Switch R595F63125

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R595F63125 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R595F63125
RF Coaxial Switch R595F63125
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R595F63125-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R595F63125 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R595F63125
RF and Wireless - RF Switches R595F63125
IC RF SWITCH SPDT 26.5GHZ

IC RF SWITCH SPDT 26.5GHZ

Supplier's Site
RF Switches - R595F63125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595F63125
RF Switches R595F63125
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R595F63125 2201-R595F63125-ND R595F63125 R595F63125
Product Name RF Coaxial Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz - AS222-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 18 to 27 dB
View Details
3 suppliers
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - TFAS-1SM+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details