Skyworks Solutions, Inc. GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz SKY13372-467LF

Description
Please note: SKY13372-467LF is being discontinued and is not recommended for new designs. The SKY13372-467LF is a pHEMT GaAs FET IC ultra high isolation (>60 dB typ. ) non-reflective switch packaged in a compact, 16 lead 4 x 4 mm, Quad Flat (QFN) No Lead package and is categorized as Skyworks Green. Operation is possible over a wide 3.0 to 5V supply range and includes a integrated CMOS driver for ease of operation. It is an ideal building block for base station band switching applications where synthesizer isolation is critical. The broad operating frequency range, high isolation and low insertion loss of the SKY13372-467LF make this switch well suited for a variety of applications including Cellular Infrastructure, Test and Measurement, RFID and Military Communication. Evaluation boards and samples are available upon request.
Request a Quote Datasheet
Description
Please note: SKY13372-467LF is being discontinued and is not recommended for new designs. The SKY13372-467LF is a pHEMT GaAs FET IC ultra high isolation (>60 dB typ. ) non-reflective switch packaged in a compact, 16 lead 4 x 4 mm, Quad Flat (QFN) No Lead package and is categorized as Skyworks Green. Operation is possible over a wide 3.0 to 5V supply range and includes a integrated CMOS driver for ease of operation. It is an ideal building block for base station band switching applications where synthesizer isolation is critical. The broad operating frequency range, high isolation and low insertion loss of the SKY13372-467LF make this switch well suited for a variety of applications including Cellular Infrastructure, Test and Measurement, RFID and Military Communication. Evaluation boards and samples are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz - SKY13372-467LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz
SKY13372-467LF
GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz SKY13372-467LF
Please note: SKY13372-467LF is being discontinued and is not recommended for new designs. The SKY13372-467LF is a pHEMT GaAs FET IC ultra high isolation (>60 dB typ. ) non-reflective switch packaged in a compact, 16 lead 4 x 4 mm, Quad Flat (QFN) No Lead package and is categorized as Skyworks Green. Operation is possible over a wide 3.0 to 5V supply range and includes a integrated CMOS driver for ease of operation. It is an ideal building block for base station band switching applications where synthesizer isolation is critical. The broad operating frequency range, high isolation and low insertion loss of the SKY13372-467LF make this switch well suited for a variety of applications including Cellular Infrastructure, Test and Measurement, RFID and Military Communication. Evaluation boards and samples are available upon request.

Please note: SKY13372-467LF is being discontinued and is not recommended for new designs.

The SKY13372-467LF is a pHEMT GaAs FET IC ultra high isolation (>60 dB typ. ) non-reflective switch packaged in a compact, 16 lead 4 x 4 mm, Quad Flat (QFN) No Lead package and is categorized as Skyworks Green. Operation is possible over a wide 3.0 to 5V supply range and includes a integrated CMOS driver for ease of operation. It is an ideal building block for base station band switching applications where synthesizer isolation is critical. The broad operating frequency range, high isolation and low insertion loss of the SKY13372-467LF make this switch well suited for a variety of applications including Cellular Infrastructure, Test and Measurement, RFID and Military Communication. Evaluation boards and samples are available upon request.

Supplier's Site
RF Switches - 863-1645-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1645-2-ND
RF Switches 863-1645-2-ND
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF and Microwave Switch - SKY13372-467LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13372-467LF
RF and Microwave Switch SKY13372-467LF
0.1-6.0 GHz High Isolation SPDT Absorptive Switch. The SKY13372-467LF is a GaAs pHEMT FET high-isolation, absorptive switch. The device is an ideal component for base station applications in which synthesizer isolation is critical. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

0.1-6.0 GHz High Isolation SPDT Absorptive Switch. The SKY13372-467LF is a GaAs pHEMT FET high-isolation, absorptive switch. The device is an ideal component for base station applications in which synthesizer isolation is critical. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - SKY13372-467LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13372-467LF
RF Switches SKY13372-467LF
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13372-467LF 863-1645-2-ND SKY13372-467LF SKY13372-467LF
Product Name GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-VQFN Exposed Pad QFN Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 42 to 65 dB 42 dB 60 dB 42 dB
Type Single Pole Double Throw; SPDT (A) Single Pole Double Throw SPDT Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 MHz to 6.0 GHz GaAs SPDT Switch - SKYA21012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers
RF and Microwave Switch - SKYA25001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 1452 to 3600 MHz
View Details
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz - AS222-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 18 to 27 dB
View Details
3 suppliers