Skyworks Solutions, Inc. 20 MHz to 6.0 GHz pHEMT GaAs SP3T Switch SKY13317-373LF

Description
The SKY13317-373LF is a GaAs pHEMT single-pole, triple-throw (SP3T) antenna switch that operates in the 20 MHz to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and devices that support Bluetooth® signals operating in the 2.4 to 2.5 GHz and 4.9 to 5.9 GHz bands. The SKY13317-373LF is manufactured in a compact, 1.5 x 1.5 mm, 8-pin Micro Leadframe (MLP) package.
Request a Quote Datasheet
Description
The SKY13317-373LF is a GaAs pHEMT single-pole, triple-throw (SP3T) antenna switch that operates in the 20 MHz to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and devices that support Bluetooth® signals operating in the 2.4 to 2.5 GHz and 4.9 to 5.9 GHz bands. The SKY13317-373LF is manufactured in a compact, 1.5 x 1.5 mm, 8-pin Micro Leadframe (MLP) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz to 6.0 GHz pHEMT GaAs SP3T Switch - SKY13317-373LF - Skyworks Solutions, Inc.
Irvine, CA, United States
20 MHz to 6.0 GHz pHEMT GaAs SP3T Switch
SKY13317-373LF
20 MHz to 6.0 GHz pHEMT GaAs SP3T Switch SKY13317-373LF
The SKY13317-373LF is a GaAs pHEMT single-pole, triple-throw (SP3T) antenna switch that operates in the 20 MHz to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and devices that support Bluetooth® signals operating in the 2.4 to 2.5 GHz and 4.9 to 5.9 GHz bands. The SKY13317-373LF is manufactured in a compact, 1.5 x 1.5 mm, 8-pin Micro Leadframe (MLP) package.

The SKY13317-373LF is a GaAs pHEMT single-pole, triple-throw (SP3T) antenna switch that operates in the 20 MHz to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages.
The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and devices that support Bluetooth® signals operating in the 2.4 to 2.5 GHz and 4.9 to 5.9 GHz bands.
The SKY13317-373LF is manufactured in a compact, 1.5 x 1.5 mm, 8-pin Micro Leadframe (MLP) package.

Supplier's Site
RF Switches - 863-1056-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1056-2-ND
RF Switches 863-1056-2-ND
RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6GHz 50Ohm 8-MLP (1.5x1.5)

RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6GHz 50Ohm 8-MLP (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-1056-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1056-6-ND
RF Switches 863-1056-6-ND
RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6GHz 50Ohm 8-MLP (1.5x1.5)

RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6GHz 50Ohm 8-MLP (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-1056-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1056-1-ND
RF Switches 863-1056-1-ND
RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6GHz 50Ohm 8-MLP (1.5x1.5)

RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6GHz 50Ohm 8-MLP (1.5x1.5)

Buy Now Datasheet
RF and Microwave Switch - SKY13317-373LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13317-373LF
RF and Microwave Switch SKY13317-373LF
pHEMT GaAs IC SP3T Switch 0.02-6.0 GHz

pHEMT GaAs IC SP3T Switch 0.02-6.0 GHz

Supplier's Site Datasheet
RF Switches - SKY13317-373LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13317-373LF
RF Switches SKY13317-373LF
RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6 GHz 50Ohm 8-MLP (1.5x1.5)

RF Switch IC 802.11a/b/g/WiFi, WLAN SP3T 6 GHz 50Ohm 8-MLP (1.5x1.5)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13317-373LF 863-1056-2-ND SKY13317-373LF SKY13317-373LF
Product Name 20 MHz to 6.0 GHz pHEMT GaAs SP3T Switch RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 8L Surface Mount; 8-XFDFN Exposed Pad MLP Surface Mount
Frequency Range 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz
Isolation 25 to 27 dB 25 dB 25 dB 25 dB
Type SP3T (R) SP3T SP3T
Unlock Full Specs
to access all available technical data

Similar Products

0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
5 suppliers
pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz - SKY13318-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 15 to 22 dB
View Details
3 suppliers
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
4 suppliers