The R591722440 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring reliable switching in the frequency range of DC to 6 GHz. This switch features a normally open configuration and is suitable for automated test equipment (ATE) and military/aerospace applications due to its compact size and robust performance characteristics. It has a typical operating life exceeding 25 million cycles, with a guaranteed minimum of 10 million cycles, ensuring durability in demanding environments. The switch operates at nominal voltages of 12Vdc or 28Vdc, with a coil resistance of 48 ohms for 12Vdc and 250 ohms for 28Vdc. It supports TTL input with a switching time of up to 10 milliseconds. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. In terms of RF performance, the switch exhibits a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB at DC to 6 GHz. It is compatible with SMA and QMA connectors, and it can handle an average power of up to 250 watts, depending on the frequency range. The switch also meets military standards for shock and vibration, enhancing its reliability in critical applications.
RF Switch IC General Purpose SP4T 50Ohm Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP4T 50Ohm Module
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R591722440-ND | R591722440 | R591722440 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 26500 MHz | 0.0 to 26500 MHz | |
| Insertion Loss | 0.6000 dB | 0.6000 dB |