The R595437115 is a coaxial RF switch designed for applications requiring high performance and reliability. It operates within a frequency range of DC to 20 GHz and features a maximum insertion loss of 0.20 dB, which varies with frequency. The switch provides a minimum isolation of 85 dB up to 6 GHz, decreasing at higher frequencies, and has a maximum voltage standing wave ratio (V.S.W.R.) of 1.25 across its operational range. This model is a latching type switch with a nominal operating voltage of 24 Vdc and a maximum switching time of 15 ms. It is rated for up to 10 million cycles, ensuring longevity in demanding applications. The switch can be configured with SMA connectors and is suitable for automated test and measurement equipment, as well as signal monitoring devices. Environmental specifications include an operating temperature range of -25°C to +75°C and a storage temperature range of -55°C to +85°C, making it versatile for various conditions. Engineers considering this product should note its robust performance metrics and suitability for high-frequency applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R595437115 | 2201-R595437115-ND | R595437115 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Frequency Range | 0.0 to 20000 MHz | 0.0 to 20000 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB |