Radiall RF Coaxial Switch R591302425

Description
R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these switches ideal for Automated Test Equipment (ATE) and other measurement applications. These miniature switches are also an excellent choice for Mil/Aero applications due to their small size, light weight, as well as outstanding shock and vibration handling capabilities.
Request a Quote Datasheet
Description
R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these switches ideal for Automated Test Equipment (ATE) and other measurement applications. These miniature switches are also an excellent choice for Mil/Aero applications due to their small size, light weight, as well as outstanding shock and vibration handling capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R591302425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591302425
RF Coaxial Switch R591302425
R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these switches ideal for Automated Test Equipment (ATE) and other measurement applications. These miniature switches are also an excellent choice for Mil/Aero applications due to their small size, light weight, as well as outstanding shock and vibration handling capabilities.

R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these switches ideal for Automated Test Equipment (ATE) and other measurement applications. These miniature switches are also an excellent choice for Mil/Aero applications due to their small size, light weight, as well as outstanding shock and vibration handling capabilities.

Supplier's Site Datasheet
RF Switches - 2201-R591302425-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Switches - R591302425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591302425
RF Switches R591302425
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R591302425 2201-R591302425-ND R591302425
Product Name RF Coaxial Switch RF Switches RF Switches
Frequency Range 3000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details