Skyworks Solutions, Inc. RF and Microwave Switch SKY18108

Description
The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD/WCDMA systems
Request a Quote
Description
The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD/WCDMA systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY18108 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY18108
RF and Microwave Switch SKY18108
The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD/WCDMA systems

The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD/WCDMA systems

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SKY18108
Product Name RF and Microwave Switch
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS15MU14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Insertion Loss 0.4800 dB
View Details
0.1-6.0 GHz SP8T Antenna Switch - SKY13418-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 6000 MHz
Isolation 18 to 37 dB
View Details
4 suppliers