Radiall RF Coaxial Switch R591822415

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R591822415 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591822415
RF Coaxial Switch R591822415
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R591822415-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - R591822415 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R591822415
RF and Wireless - RF Switches R591822415
IC RF SWITCH SP4T 40GHZ MODULE

IC RF SWITCH SP4T 40GHZ MODULE

Supplier's Site
RF Switches - R591822415 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591822415
RF Switches R591822415
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R591822415 2201-R591822415-ND R591822415 R591822415
Product Name RF Coaxial Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 1.1 dB 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switches - 448-BGSC4331MN10E6327XTSA1TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 400 to 7125 MHz
Type Single Pole Single Throw
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details