Radiall RF Coaxial Switch R594F73427

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R594F73427 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R594F73427
RF Coaxial Switch R594F73427
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R594F73427-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Switches - R594F73427 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R594F73427
RF Switches R594F73427
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R594F73427 2201-R594F73427-ND R594F73427
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP4TA-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details