Radiall RF Switches R593473148

Description
DPDT SMA 20GHZ INDICATOR
Request a Quote Datasheet
Description
DPDT SMA 20GHZ INDICATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R593473148-ND - DigiKey
Thief River Falls, MN, United States
DPDT SMA 20GHZ INDICATOR

DPDT SMA 20GHZ INDICATOR

Buy Now Datasheet
RF Coaxial Switch - R593473148 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R593473148
RF Coaxial Switch R593473148
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R593473148-ND R593473148
Product Name RF Switches RF Coaxial Switch
Frequency Range 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 100 dB
View Details
2 suppliers