Skyworks Solutions, Inc. 0.4 to 3.8 GHz SP4T Switch SKY13626-685LF

Description
The SKY13626-685LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +90 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The SKY13626-685LF is provided in a small-size, 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.
Request a Quote Datasheet
Description
The SKY13626-685LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +90 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The SKY13626-685LF is provided in a small-size, 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz SP4T Switch - SKY13626-685LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz SP4T Switch
SKY13626-685LF
0.4 to 3.8 GHz SP4T Switch SKY13626-685LF
The SKY13626-685LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +90 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The SKY13626-685LF is provided in a small-size, 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

The SKY13626-685LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +90 °C.
Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation.
The SKY13626-685LF is provided in a small-size, 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

Supplier's Site
RF and Microwave Switch - SKY13626-685LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13626-685LF
RF and Microwave Switch SKY13626-685LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 863-2051-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2051-1-ND
RF Switches 863-2051-1-ND
RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-2051-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2051-6-ND
RF Switches 863-2051-6-ND
RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-2051-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2051-2-ND
RF Switches 863-2051-2-ND
RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

Buy Now Datasheet
RF Switches - SKY13626-685LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13626-685LF
RF Switches SKY13626-685LF
RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

RF Switch IC 3G/4G, LTE SP4T 12-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13626-685LF SKY13626-685LF 863-2051-1-ND SKY13626-685LF
Product Name 0.4 to 3.8 GHz SP4T Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 12L QFN Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.8 GHz SP5T Antenna Switch - SKY13415-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
4 suppliers
RF Switches - 863-1449-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 6-VFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz
View Details
2 suppliers
GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz - SKY13286-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 6000 MHz
Isolation 42 to 62 dB
View Details
3 suppliers