Skyworks Solutions, Inc. 0.1-6.0 GHz SP4T Antenna Switch SKY13414-485LF

Description
The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13414-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths. The SKY13414-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13414-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths. The SKY13414-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-6.0 GHz SP4T Antenna Switch - SKY13414-485LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-6.0 GHz SP4T Antenna Switch
SKY13414-485LF
0.1-6.0 GHz SP4T Antenna Switch SKY13414-485LF
The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13414-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths. The SKY13414-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions.
The SKY13414-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications.
Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths.
The SKY13414-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site
RF and Microwave Switch - SKY13414-485LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13414-485LF
RF and Microwave Switch SKY13414-485LF
The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13414-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions.

The SKY13414-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site Datasheet
RF Switches - 863-1582-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1582-2-ND
RF Switches 863-1582-2-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1582-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1582-1-ND
RF Switches 863-1582-1-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1582-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1582-6-ND
RF Switches 863-1582-6-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - SKY13414-485LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13414-485LF
RF Switches SKY13414-485LF
RF Switch IC General Purpose SP4T 3 GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP4T 3 GHz 50Ohm 14-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13414-485LF SKY13414-485LF 863-1582-2-ND SKY13414-485LF
Product Name 0.1-6.0 GHz SP4T Antenna Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 14L QFN Surface Mount; 14-UFQFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 26 to 42 dB 35 dB 42 dB 42 dB
Type Single Pole Four Throw; SP4T (R) Single Pole Four Throw; SP4T Single Pole Four Throw Single Pole Four Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz SP2T Switch - SKY13472-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 40 dB
View Details
2 suppliers
0.1 to 6.0 GHz SP3T Switch - SKY13588-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Type SP3T (R)
View Details
3 suppliers