Radiall RF Switches R591703410

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591703410-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Coaxial Switch - R591703410 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591703410
RF Coaxial Switch R591703410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R591703410 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591703410
RF Switches R591703410
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R591703410-ND R591703410 R591703410
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - BGSF1717MN26E6327XTSA1TR-ND - DigiKey
Specs
Package Type Surface Mount; 26-WFQFN Exposed Pad
Frequency Range 100 to 2700 MHz
View Details
3 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details