Skyworks Solutions, Inc. 0.1 to 3.8 GHz SP4T Antenna Switch SKYA21029

Description
The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ω termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths unless VDC is externally applied. The SKYA21029 is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ω termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths unless VDC is externally applied. The SKYA21029 is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 3.8 GHz SP4T Antenna Switch
SKYA21029
0.1 to 3.8 GHz SP4T Antenna Switch SKYA21029
The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ω termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths unless VDC is externally applied. The SKYA21029 is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ω termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems.
The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications.
Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state.
The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ω load is internally grounded. No external blocking capacitors are required on the RF paths unless VDC is externally applied.
The SKYA21029 is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-SKYA21029TR-ND - DigiKey
Thief River Falls, MN, United States
IC

IC

Buy Now Datasheet
RF and Microwave Switch - SKYA21029 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKYA21029
RF and Microwave Switch SKYA21029
The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ohm termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ohm load is internally grounded. No external blocking capacitors are required on the RF paths unless VDC is externally applied. The SKYA21029 is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ohm termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems.

The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications.

Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state.

The antenna path can also be closed on a 50 Ω load when it needs to be terminated. The 50 Ohm load is internally grounded. No external blocking capacitors are required on the RF paths unless VDC is externally applied.

The SKYA21029 is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches
Product Number SKYA21029 863-SKYA21029TR-ND SKYA21029
Product Name 0.1 to 3.8 GHz SP4T Antenna Switch RF Switches RF and Microwave Switch
Package Type Surface Mount; QFN, 14L Surface Mount; 14-UFQFN Exposed Pad QFN
Frequency Range 100 to 3800 MHz 100 to 3800 MHz 100 to 3800 MHz
Isolation 26 to 42 dB 26 dB 35 dB
Type Single Pole Four Throw; SP4T (R) Single Pole Four Throw Single Pole Four Throw; SP4T
Unlock Full Specs
to access all available technical data

Similar Products

GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 2500 MHz
Isolation 18 to 32 dB
View Details
3 suppliers
Si83408AFA-IF Isolated Smart Switch - Si83408AFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz - SKY13372-467LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 6000 MHz
Isolation 42 to 65 dB
View Details
4 suppliers