Radiall RF Switches R591762440

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591762440-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Coaxial Switch - R591762440 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591762440
RF Coaxial Switch R591762440
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Switches - R591762440 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R591762440
RF and Wireless - RF Switches R591762440
IC RF SWITCH SP4T 26.5GHZ MODULE

IC RF SWITCH SP4T 26.5GHZ MODULE

Supplier's Site
RF Switches - R591762440 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591762440
RF Switches R591762440
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R591762440-ND R591762440 R591762440 R591762440
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.6000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1049215-BGSX212MA18E6327XTSA1 - Win Source Electronics
Specs
Isolation 39 dB
Impedance 50 ohms
View Details
3 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.3 to 5.0 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12245-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 5000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
5 suppliers
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details