Radiall RF Coaxial Switch R591702615

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R591702615 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591702615
RF Coaxial Switch R591702615
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R591702615-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF Switches - R591702615 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591702615
RF Switches R591702615
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R591702615 2201-R591702615-ND R591702615
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
0.1 to 6.0 GHz SP3T Switch - SKY13588-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Type SP3T (R)
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details