Radiall RF Coaxial Switch R594F73617C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R594F73617C - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R594F73617C
RF Coaxial Switch R594F73617C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - R594F73617C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R594F73617C
RF Switches R594F73617C
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R594F73617C R594F73617C
Product Name RF Coaxial Switch RF Switches
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13353-373LF - Richardson RFPD
Specs
Package Type QFN
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details