Richardson RFPD
RF and Microwave Switch
SKY13373-460LF
Description
0.1-6.0 GHz SP3T Switch
Request a Quote
Email Supplier
Datasheet
Description
0.1-6.0 GHz SP3T Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SKY13373-460LF |
|
Product Name
|
RF and Microwave Switch |
|
Package Type
|
QFN
|
|
Frequency Range
|
100 to 6000 MHz
|
|
Insertion Loss
|
0.4500 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
LGA
Frequency Range
100 to 44000 MHz
Insertion Loss
1.4 dB
View Details
Package Type
LGA
Frequency Range
0.0090 to 45000 MHz
Insertion Loss
1.8 dB
View Details
Package Type
SC-70
Frequency Range
100 to 3000 MHz
Insertion Loss
0.4500 dB
View Details
Package Type
LFCSP
Frequency Range
700 to 4000 MHz
Insertion Loss
0.8000 dB
View Details