Radiall RF Switches R593873148

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R593873148 is a DPDT coaxial RF switch designed for operation across a frequency range of DC to 40 GHz. It features a 50-ohm impedance and is optimized for high performance with a maximum insertion loss of 0.2 dB plus an additional 0.025 dB per GHz. The switch provides a minimum isolation of 100 dB up to 6 GHz, decreasing to 60 dB at 40 GHz. The voltage rating is nominally 24 Vdc, with a maximum current capacity of 150 mA and a maximum switching time of 15 ms. This model is equipped with SMA2.9 connectors and is suitable for applications requiring high reliability, such as automated test and measurement equipment. It has a rated lifespan of 10 million cycles and operates effectively within a temperature range of -25°C to +75°C. The switch also meets various military specifications for environmental resilience, including vibration and moisture resistance. Engineers considering this product should note its robust RF performance and durability, making it suitable for demanding applications in RF signal routing.

Datasheet Summary
Powered by GS/AI

The R593873148 is a DPDT coaxial RF switch designed for operation across a frequency range of DC to 40 GHz. It features a 50-ohm impedance and is optimized for high performance with a maximum insertion loss of 0.2 dB plus an additional 0.025 dB per GHz. The switch provides a minimum isolation of 100 dB up to 6 GHz, decreasing to 60 dB at 40 GHz. The voltage rating is nominally 24 Vdc, with a maximum current capacity of 150 mA and a maximum switching time of 15 ms. This model is equipped with SMA2.9 connectors and is suitable for applications requiring high reliability, such as automated test and measurement equipment. It has a rated lifespan of 10 million cycles and operates effectively within a temperature range of -25°C to +75°C. The switch also meets various military specifications for environmental resilience, including vibration and moisture resistance. Engineers considering this product should note its robust RF performance and durability, making it suitable for demanding applications in RF signal routing.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R593873148-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R593873148 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R593873148
RF Coaxial Switch R593873148
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R593873148
RF and Wireless - RF Switches R593873148
IC RF SWITCH DPDT 40GHZ

IC RF SWITCH DPDT 40GHZ

Supplier's Site
RF Switches - R593873148 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R593873148
RF Switches R593873148
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R593873148-ND R593873148 R593873148 R593873148
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 40000 MHz 40000 MHz 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RF1630TR13DKR-ND - DigiKey
Specs
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw
View Details
pHEMT GaAs IC SPDT Switch 0.1–4 GHz - AS211-334 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6-pin
Frequency Range 100 to 4000 MHz
Isolation 22 to 26 dB
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details