Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
ARROW ELECTRONICS
SKY13348-374LF -- RF AND MICROWAVE SWITCH
Arrow Electronics
RF and Microwave Switch
SKY13348-374LF
Description
0.5–6.0 GHz SPDT Switch, 50 Ohm Terminated
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
0.5–6.0 GHz SPDT Switch, 50 Ohm Terminated
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13348-374LF
RF and Microwave Switch
SKY13348-374LF
0.5–6.0 GHz SPDT Switch, 50 Ohm Terminated
0.5–6.0 GHz SPDT Switch, 50 Ohm Terminated
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
RF Switches
Product Number
SKY13348-374LF
Product Name
RF and Microwave Switch
Package Type
MLPD
Frequency Range
500 to 6000 MHz
Insertion Loss
0.6000 dB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF ICs
1832334
Specs
Package Type
MSOP
View Details
Marki Microwave LLC
9-100 GHz MMIC GaAs PIN SPDT Switch
MSW2-00004CH
Specs
Frequency Range
9000 to 100000 MHz
View Details
Crane Aerospace & Electronics
Switches and Switch Matrices
T-ISLT-2-2134
Specs
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details
Mini-Circuits
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω
MSW2-50+
Specs
Package Type
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
5000 MHz
View Details