Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP6T 50Ohm Module
RF Switch IC General Purpose SP6T 50Ohm Module
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R591323610 | 2201-R591323610-ND | R591323610 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 6000 MHz | 0.0 to 6000 MHz | |
| Insertion Loss | 0.3000 dB | 0.3000 dB |