Radiall RF Switches R585J62500

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585J62500-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585J62500 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585J62500
RF Coaxial Switch R585J62500
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R585J62500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585J62500
RF Switches R585J62500
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R585J62500-ND R585J62500 R585J62500
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz 0.0 to 50000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
1.0 to 6.0 GHz SPDT Switch - SKY13585-679LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 38 dB
View Details
4 suppliers
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details