Skyworks Solutions, Inc. 0.4 to 3.8 GHz DP12T (SP6T/SP6T)Main/Receive Diversity Switch with MIPI RFFE Interface for Carrier Aggregation SKY13552-669LF

Description
DP12T (SP6T/SP6T), carrier aggregation switch
Request a Quote Datasheet
Description
DP12T (SP6T/SP6T), carrier aggregation switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz DP12T (SP6T/SP6T)Main/Receive Diversity Switch with MIPI RFFE Interface for Carrier Aggregation - SKY13552-669LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz DP12T (SP6T/SP6T)Main/Receive Diversity Switch with MIPI RFFE Interface for Carrier Aggregation
SKY13552-669LF
0.4 to 3.8 GHz DP12T (SP6T/SP6T)Main/Receive Diversity Switch with MIPI RFFE Interface for Carrier Aggregation SKY13552-669LF
DP12T (SP6T/SP6T), carrier aggregation switch

DP12T (SP6T/SP6T), carrier aggregation switch

Supplier's Site
RF and Microwave Switch - SKY13552-669LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13552-669LF
RF and Microwave Switch SKY13552-669LF
The SKY13552-669LF is a dual single-pole, six-throw (2xSP6T) Mobile Industry Processor Interface (MIPI) controlled antenna switch designed specifically for receive diversity in carrier aggregation applications. The 2xSP6T switch is optimized for broadband performance. Using advanced switching technologies, the SKY13552-669LF maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the SKY13552-669LF makes it an ideal choice for carrier aggregation applications in both main and diversity antenna switching. The switch also exhibits excellent second/third order intermodulation distortion (IMD2/IMD3) performance. Switching is controlled by an integrated MIPI decoder. The two switches can be configured independently. There are separate registers for each SP6T. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied to those paths.

The SKY13552-669LF is a dual single-pole, six-throw (2xSP6T) Mobile Industry Processor Interface (MIPI) controlled antenna switch designed specifically for receive diversity in carrier aggregation applications.

The 2xSP6T switch is optimized for broadband performance. Using advanced switching technologies, the SKY13552-669LF maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the SKY13552-669LF makes it an ideal choice for carrier aggregation applications in both main and diversity antenna switching. The switch also exhibits excellent second/third order intermodulation distortion (IMD2/IMD3) performance.

Switching is controlled by an integrated MIPI decoder. The two switches can be configured independently. There are separate registers for each SP6T. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied to those paths.

Supplier's Site
RF Switches - 863-2049-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2049-2-ND
RF Switches 863-2049-2-ND
RF Switch IC CDMA2000, UMTS 2 x SP6T 18-QFN (2x2.4)

RF Switch IC CDMA2000, UMTS 2 x SP6T 18-QFN (2x2.4)

Buy Now Datasheet
RF Switches - SKY13552-669LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13552-669LF
RF Switches SKY13552-669LF
RF Switch IC CDMA2000, UMTS 2 x SP6T 18-QFN (2x2.4)

RF Switch IC CDMA2000, UMTS 2 x SP6T 18-QFN (2x2.4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13552-669LF SKY13552-669LF 863-2049-2-ND SKY13552-669LF
Product Name 0.4 to 3.8 GHz DP12T (SP6T/SP6T)Main/Receive Diversity Switch with MIPI RFFE Interface for Carrier Aggregation RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; QFN QFN Surface Mount; 18-UFQFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Si83408BDA-IF Isolated Smart Switch - Si83408BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 4
View Details
RF Switches - 863-1055-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers
PHEMT GaAs IC SPDT Switch 300 kHz–2.5 GHz - AS169-73LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-23, 6L
Frequency Range 0.3000 to 2500 MHz
Isolation 24 to 25 dB
View Details
5 suppliers