Radiall RF Switches R595F63225

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R595F63225 is a coaxial RF switch designed for applications requiring high performance across a frequency range of DC to 26.5 GHz. It features a maximum insertion loss of 0.20 dB plus a frequency-dependent component, ensuring reliable signal integrity. The switch provides a minimum isolation of 85 dB up to 6 GHz, decreasing to 60 dB at 26.5 GHz, making it suitable for demanding RF environments. This model operates with a latching mechanism and is compatible with SMA connectors. It supports a nominal operating voltage of 24 VDC and has a maximum switching time of 15 ms. The switch is rated for up to 10 million cycles, ensuring longevity in automated test and measurement setups. Environmental specifications include an operating temperature range of -25°C to +75°C and a storage temperature range of -55°C to +85°C, making it robust for various conditions. Engineers considering this switch should note its compact design and high reliability, making it a suitable choice for applications in signal monitoring and automated testing.

Datasheet Summary
Powered by GS/AI

The R595F63225 is a coaxial RF switch designed for applications requiring high performance across a frequency range of DC to 26.5 GHz. It features a maximum insertion loss of 0.20 dB plus a frequency-dependent component, ensuring reliable signal integrity. The switch provides a minimum isolation of 85 dB up to 6 GHz, decreasing to 60 dB at 26.5 GHz, making it suitable for demanding RF environments. This model operates with a latching mechanism and is compatible with SMA connectors. It supports a nominal operating voltage of 24 VDC and has a maximum switching time of 15 ms. The switch is rated for up to 10 million cycles, ensuring longevity in automated test and measurement setups. Environmental specifications include an operating temperature range of -25°C to +75°C and a storage temperature range of -55°C to +85°C, making it robust for various conditions. Engineers considering this switch should note its compact design and high reliability, making it a suitable choice for applications in signal monitoring and automated testing.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595F63225-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R595F63225 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R595F63225
RF Coaxial Switch R595F63225
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R595F63225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595F63225
RF Switches R595F63225
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R595F63225-ND R595F63225 R595F63225
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Switches - 863-1030-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33HDR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details