Radiall RF Coaxial Switch R948164002

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R948164002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R948164002
RF Coaxial Switch R948164002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R948164002
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 2.7 GHz SP16T MIPI® Antenna Switch Module - SKY13492-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 700 to 2700 MHz
Isolation 20 to 38 dB
View Details
3 suppliers
RF Switches - 2312-RFSW6024TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details