Radiall RF Switches R594F73417

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R594F73417-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R594F73417 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R594F73417
RF Coaxial Switch R594F73417
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R594F73417 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R594F73417
RF Switches R594F73417
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R594F73417-ND R594F73417 R594F73417
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details