Radiall RF Coaxial Switch R591702625

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R591702625 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591702625
RF Coaxial Switch R591702625
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R591702625-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF Switches - R591702625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591702625
RF Switches R591702625
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R591702625 2201-R591702625-ND R591702625
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA149M2N10E6327XTSA1DKR-ND - DigiKey
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch - SKY13642-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 5 to 1500 MHz
Type SP6T
View Details
5 suppliers
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details