Skyworks Solutions, Inc. 0.1 to 3.0 GHz SP3T Switch SKYA21002

Description
The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, and small size make this switch ideal for all WLAN and Bluetooth® signals operating in the 2.4 to 2.5 GHz band. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet
Description
The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, and small size make this switch ideal for all WLAN and Bluetooth® signals operating in the 2.4 to 2.5 GHz band. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 3.0 GHz SP3T Switch - SKYA21002 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 3.0 GHz SP3T Switch
SKYA21002
0.1 to 3.0 GHz SP3T Switch SKYA21002
The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, and small size make this switch ideal for all WLAN and Bluetooth® signals operating in the 2.4 to 2.5 GHz band. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages.
The low loss, high isolation, high linearity, and small size make this switch ideal for all WLAN and Bluetooth® signals operating in the 2.4 to 2.5 GHz band.
The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site
RF Switches - 863-SKYA21002DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

Buy Now Datasheet
RF Switches - 863-SKYA21002CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

Buy Now Datasheet
RF Switches - 863-SKYA21002TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

Buy Now Datasheet
RF and Microwave Switch - SKYA21002 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKYA21002
RF and Microwave Switch SKYA21002
The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, and small size make this switch ideal for all WLAN and Bluetooth signals operating in the 2.4 to 2.5 GHz band. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages.

The low loss, high isolation, high linearity, and small size make this switch ideal for all WLAN and Bluetooth signals operating in the 2.4 to 2.5 GHz band.

The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site Datasheet
RF Switches - SKYA21002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21002
RF Switches SKYA21002
RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

RF Switch IC 802.11b/g/n, Bluetooth, WLAN SP3T 50Ohm 8-DFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKYA21002 863-SKYA21002DKR-ND SKYA21002 SKYA21002
Product Name 0.1 to 3.0 GHz SP3T Switch RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; DFN, 8L Surface Mount; 8-UFDFN Exposed Pad DFN Surface Mount
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 25 dB 25 dB 25 dB 25 dB
Type SP3T (R) SP3T SP3T
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 3.0 GHz High-Isolation SP3T Switch - SKY13523-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3000 MHz
Isolation 50 dB
View Details
3 suppliers
Si83414BAA-IF Isolated Smart Switch - Si83414BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 4
View Details