6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP4T 50Ohm
RF Switch IC General Purpose SP4T 50Ohm
| Radiall | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R594373417 | R594373417 | 2201-R594373417-ND | R594373417 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Connectorized; HE10 Receptacle/Connector, Cable | Module, SMA Connectors | ||
| Connector | SMA | |||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Frequency Range | 0.0 to 6000 MHz | 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz |
| Insertion Loss | 0.3900 dB | 0.3000 dB | 0.3000 dB |