The R595463225 is a coaxial RF switch designed for applications requiring high performance across a frequency range of DC to 20 GHz. It features a maximum insertion loss of 0.20 dB, which varies with frequency, and a minimum isolation of 85 dB up to 6 GHz, decreasing at higher frequencies. The switch operates in a latching mode with a nominal voltage of 24 Vdc and has a maximum switching time of 15 ms. It is rated for up to 10 million cycles, ensuring durability for long-term use. The switch is available with SMA connectors and can handle a maximum power of 1 Watt for cold switching. It operates effectively in a temperature range of -25°C to +75°C and can withstand environmental conditions such as humidity and vibration, making it suitable for various applications including automated test equipment and signal monitoring devices. The R595463225 is a reliable choice for engineers seeking a robust RF switching solution.
Radiall's PLATINUM SERIES switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 10 million switching cycles. PLATINUM SERIES switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
IC RF SWITCH SPDT 20GHZ
| Radiall | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R595463225 | R595463225 | 2201-R595463225-ND | R595463225 | R595463225 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Plugin (optional feature); Connectorized (optional feature); D-Sub | Module, SMA Connectors | |||
| Connector | SMA | ||||
| Control Interface | TTL | ||||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| Frequency Range | 0.0 to 20000 MHz | 0.0 to 20000 MHz | 0.0 to 20000 MHz | 0.0 to 20000 MHz |