Radiall RF Switches R591302630

Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591302630-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF Coaxial Switch - R591302630 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591302630
RF Coaxial Switch R591302630
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R591302630 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591302630
RF Switches R591302630
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R591302630-ND R591302630 R591302630
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Si83416BDA-IF Isolated Smart Switch - Si83416BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
3 suppliers